63806-1 Magnet Wire Terminals by TE Connectivity

TERM, TAB 125 MAG-MATE TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Cavity Size Size 6
Plating Material Tin
Terminal Orientation Twisted
Terminal Type Tab
Terminal & Splice Type Tab
Magnet Wire Size .18 – .265mm, 33 – 31AWG
Terminal Height .3in, 7.62mm
Stock Thickness (Magnet Wire Side) .013in, .33mm
Mating Tab Thickness .508mm, .02in
Mating Tab Width 3.18mm, .125in
Material Thickness .02in, .51mm
Overall Length .805in, 20.45mm
Identification Number 4
Comment Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Method Reel, Reel/Carton
Packaging Quantity 5000
Wire/Cable Type Magnet Wire
Sealable No
Termination Method IDC Standard
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

Term, Tab 125 Mag-Mate Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63806-1 | Newark Electronics
Mag-Mate Terminal 31-33AWG M 20.45mm 4.32mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63806-1?

Additional datasheets, footprints and schematics for 63806-1 are listed on our Part Details page. You can also find images and similar parts to 63806-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63806-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63806-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63806-1 fall under?

The 63806-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63806-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63806-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63806-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63806-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63806-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63806-1 often in real-time on the comparison pages.

What if I can't find stock of 63806-1?

You can fill out our help required form which you can use to request a quote for 63806-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay