Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Overall Length | 15.24mm, .599in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Material Thickness | .02in, .51mm |
Lead Wire Size | .8 – 2mm², 18 – 14AWG |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Terminal Height | 6.6mm, .26in |
RU (UL Component Program) | Approved |
Wire Insulation Support | Without |
Comment | Accepts stranded, fused stranded or solid lead wire. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 6000 |
Shape Description | Poke-In Tab - C |
Sealable | No |
Wire/Cable Type | Lead Wire |
Termination Method | Crimp, IDC Standard |
Crimp Area Length | .15in, 3.81mm |
TAB, MAG-MATE POKE-IN TPBR Magnet Wire Terminal Type: Poke-In Lead Wire Size: 18 – 14 AWG Lead Wire Size: .8 – 2 mm² Termination Method to Wire & Cable: Insulation Displacement (IDC) Crimp Crimp Area Length: 3.81 mm Poke-In 18 – 14 AWG .8 – 2 mm² Insulation Displacement (IDC) | Magnet Wire Terminal | Part Number: 63775-1 | Internal Number: 63775-1 | TE Connectivity | TE Store |
Tab, Mag-Mate Poke-In Tpbr |Amp Te Connectivity 63775-1 | Newark Electronics |
Mag-Mate Terminal 14-18 AWG Tab 15.24 mm 3.81 mm Tin Strip | Future Electronics |
Mag-Mate Terminal 14-18AWG Tab 15.24mm 3.81mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63775-1?
Additional datasheets, footprints and schematics for 63775-1 are listed on our Part Details page. You can also find images and similar parts to 63775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63775-1 fall under?
The 63775-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63775-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63775-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 63775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63775-1 often in real-time on the comparison pages.
What if I can't find stock of 63775-1?
You can fill out our help required form which you can use to request a quote for 63775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.