Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.58
|
48
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
675
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
675
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Contact Base Material | Steel |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 11.43mm, .45in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
FASTON .187 (4.75 MM) TAB NPCRS | TE Connectivity 63771-1 | RS Americas |
Terminals Tab Faston 187 |Amp Te Connectivity 63771-1 | Newark Electronics |
Terminals TAB FASTON 187 | Rapid Electronics |
Quick Disconnect Terminal Tab Nickel Loose Piece | Avnet America |
187 FASTON TAB NPST | Boersig |
TE Connectivity - AMP FASTON 187 TAB Terminal | Distrelec |
Special Order: 187 FASTON TAB NPST Quick Disconnect Terminal Type: Tab Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab 4.75 mm .187" .032" | Quick Disconnect | Part Number: 63771-1 | Internal Number: 63771-1 | TE Connectivity | TE Store |
FASTON .187 (4.75 MM) TAB NPCRS | Farnell |
Where can I find additional details, specifications and documents for a 63771-1?
Additional datasheets, footprints and schematics for 63771-1 are listed on our Part Details page. You can also find images and similar parts to 63771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63771-1 fall under?
The 63771-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63771-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63771-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 63771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63771-1 often in real-time on the comparison pages.
What if I can't find stock of 63771-1?
You can fill out our help required form which you can use to request a quote for 63771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.