Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cavity Size | Size 4 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .02in, .508mm |
Material Thickness | .51mm, .02in |
Terminal Height | .505in, 12.83mm |
Magnet Wire Size | 16 – 15AWG, 1.29 – 1.45mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Aluminum Wire Size | 1.47 – 1.86mm |
Overall Length | 21.08mm, .83in |
Identification Number | 40 |
Wire Insulation Support | With |
Mating Retention Type | Hole |
Comment | After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 5000 |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Where can I find additional details, specifications and documents for a 63762-1?
Additional datasheets, footprints and schematics for 63762-1 are listed on our Part Details page. You can also find images and similar parts to 63762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63762-1 fall under?
The 63762-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63762-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63762-1 have stock available?
There is no stock from authorised distributors for 63762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63762-1 often in real-time on the comparison pages.
What if I can't find stock of 63762-1?
You can fill out our help required form which you can use to request a quote for 63762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.