Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Retention Post Material | Stainless Steel |
---|---|
弹射器材料 | High Temperature Thermoplastic |
Ejector Material Color | Silver |
Ejector Type | Locking |
Module Key Type | Offset Right |
Ejector Location | Left End Only |
Retention Post Location | None |
Center Key | Offset Left |
Number of Rows | 2 |
Number of Positions | 90 |
Number of Bays | 2 |
Number of Keys | 1 |
Module Orientation | Vertical |
Solder Tail Contact Plating Thickness | 3µm, 118.1µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Socket Type | Memory Card |
Socket Style | DIMM |
Height Above PC Board | 30.4mm, 1.19in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Stainless Steel |
Locating Posts | Without |
Mounting Angle | Vertical |
Polarization | Left |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Quantity | 80 |
Packaging Method | Tray, Box & Tray |
Profile | Standard |
Product Type | Socket |
Connector System | Board-to-Board |
Row-to-Row Spacing | .06in, 1.6mm |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Single Data Rate (M3) |
Sealable | No |
Termination Post Length | 2.6mm, .0826in |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 6376118-1?
Additional datasheets, footprints and schematics for 6376118-1 are listed on our Part Details page. You can also find images and similar parts to 6376118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6376118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6376118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6376118-1 fall under?
The 6376118-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6376118-1 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6376118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6376118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6376118-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6376118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6376118-1 often in real-time on the comparison pages.
What if I can't find stock of 6376118-1?
You can fill out our help required form which you can use to request a quote for 6376118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.