Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
6,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
6,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,500
in stock
|
Buy Now | |
Farnell
from US$0.27
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now |
Cavity Size | Size 3 |
---|---|
Body Shape | Wide |
Plating Material | Tin |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Mating Tab Thickness | .508mm, .02in |
Magnet Wire Size | 31 – 28AWG, .23 – .32mm |
Material Thickness | .02in, .51mm |
Terminal Height | 7.68mm, .302in |
Overall Length | 16mm, .63in |
Mating Tab Width | .187in, 4.75mm |
Identification Number | 5 |
Mating Retention Type | Hole |
Wire Insulation Support | With |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 6500 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals Mag-Mate 187 Fst Tab 0198 Tpbr |Amp Te Connectivity 63760-1 | Newark Electronics |
Terminals MAG-MATE 187 FST TAB 0198 TPBR | Rapid Electronics |
TE Connectivity MAG-MATE 187 FST TAB 0198 TPBR Terminals | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Tab Terminal 28-31AWG M 16mm Tin Strip | Avnet America |
Special Order: MAG-MATE 187 FST TAB 0198 TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 63760-1 | Internal Number: 63760-1 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63760-1?
Additional datasheets, footprints and schematics for 63760-1 are listed on our Part Details page. You can also find images and similar parts to 63760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63760-1 fall under?
The 63760-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63760-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63760-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63760-1 often in real-time on the comparison pages.
What if I can't find stock of 63760-1?
You can fill out our help required form which you can use to request a quote for 63760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.