Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Size | 6.35 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Underplating Material | Brass |
Mating Tab Thickness | .032in, .81mm |
Height Above PC Board | 12.62mm, .503in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
PCB Thickness (Recommended) | .125in, 3.18mm |
Extension Below Board | .125in, 3.18mm |
Mating Tab Width | 6.35mm, .25in |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 6000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab, Faston 250 Pcb 032Tpcubr Rohs Compliant: Yes |Amp Te Connectivity 63755-1 | Newark Electronics |
FASTON 250 Series Non-Insulated PCB Mount Tin Plated Tab Terminal | Future Electronics |
Quick Disconnect Tab Tab 15.8mm 7.11mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63755-1?
Additional datasheets, footprints and schematics for 63755-1 are listed on our Part Details page. You can also find images and similar parts to 63755-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63755-1 fall under?
The 63755-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63755-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63755-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63755-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63755-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 63755-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63755-1 often in real-time on the comparison pages.
What if I can't find stock of 63755-1?
You can fill out our help required form which you can use to request a quote for 63755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.