Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
96,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
96,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0381
|
96,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.0404
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Terminal Height | 7.62mm, .3in |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Overall Length | 7.87mm, .3in |
Material Thickness | .016in, .41mm |
Identification Number | 10 |
Mating Retention Type | Locking |
Wire Insulation Support | With |
Comment | Enhanced anti-overstress behind Poke-In feature for severe applications., Two magnet wires may be terminated in the same terminal slot if diameters are equal., Part does not accept lead wires. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Term Mag-Mate 27-23 016Tpbr |Amp Te Connectivity 63754-1 | Newark Electronics |
Terminals TERM MAG-MATE 27-23 016TPBR | Rapid Electronics |
TE Connectivity TERM MAG-MATE 27-23 016TPBR Terminals TE | Distrelec |
TERMINAL, POKE-IN, IDC, 23AWG | Farnell |
Tab Terminal M 7.62mm 3.43mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63754-1?
Additional datasheets, footprints and schematics for 63754-1 are listed on our Part Details page. You can also find images and similar parts to 63754-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63754-1 fall under?
The 63754-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63754-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63754-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63754-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63754-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63754-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63754-1 often in real-time on the comparison pages.
What if I can't find stock of 63754-1?
You can fill out our help required form which you can use to request a quote for 63754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.