63751-1 Quick Disconnects by TE Connectivity

FASTON .187 RECEPTACLE 20-16 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0361

Distributor Stock
Logo for Farnell
Farnell
from US$0.0361
119,900
in stock
Buy Now
Logo for element14
element14
from US$0.06
119,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0367
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Straight
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Receptacle Terminal Stock Thickness .012in, .3mm
Wire Size 20 – 16AWG, .51 – 1.31mm²
Overall Length 14.99mm, .59in
Mating Tab Width .187in, 4.75mm
Accepts Wire Insulation Diameter Range .09 – .13in, 2.29 – 3.3mm
Mating Tab Thickness 1mm, .039in
UL Rating Listed
CSA Certified Yes
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Method Strip/Reel
Packaging Quantity 20000
Sealable No
Terminates To Wire & Cable
Wire/Cable Type Regular Wire
Insertion Force Normal
Insulated No
Wire Stop No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

FEMALE DISCONNECT, 4.75MM, 20-16AWG | Farnell
Female Disconnect, 4.75Mm, 20-16Awg Rohs Compliant: Yes |Amp Te Connectivity 63751-1 | Newark Electronics
Quick Disconnect Terminal 16-20AWG F Tin Strip | Avnet America
REC,187 FAST 20-16 0126TPBR | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63751-1?

Additional datasheets, footprints and schematics for 63751-1 are listed on our Part Details page. You can also find images and similar parts to 63751-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63751-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63751-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63751-1 fall under?

The 63751-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 63751-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63751-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63751-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63751-1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 63751-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63751-1 often in real-time on the comparison pages.

What if I can't find stock of 63751-1?

You can fill out our help required form which you can use to request a quote for 63751-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay