Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .64in, 16.26mm |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .086in, 2.18mm |
Barrel Inside Diameter | .075in, 1.9mm, 3.55mm, .14in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter (Min) | .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #2, M2 |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Term Ring 18-14 0198 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 63750-2 | Newark Electronics |
RING TONGUE 18-14 AWG PTPBR | Farnell |
Ring Tongue Terminal 14-18AWG Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63750-2?
Additional datasheets, footprints and schematics for 63750-2 are listed on our Part Details page. You can also find images and similar parts to 63750-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63750-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63750-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63750-2 fall under?
The 63750-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63750-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63750-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63750-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63750-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 63750-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63750-2 often in real-time on the comparison pages.
What if I can't find stock of 63750-2?
You can fill out our help required form which you can use to request a quote for 63750-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.