63746-1 Magnet Wire Terminals by TE Connectivity

MAG-MATE 110 F TAB 27-23 TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Boersig
Boersig
from US$0.14
-
Buy Now
Logo for TE Store
TE Store
from US$0.51
-
Buy Now

Specifications

Plating Material Tin
Cavity Size Size 2
Terminal Orientation Straight
Terminal Type Tab
Terminal & Splice Type Tab
Aluminum Wire Size 24 – 22AWG, .51 – .64mm
Mating Tab Thickness .508mm, .02in
Mating Tab Width 2.79mm, .11in
Overall Length 15.88mm, .652in
Material Thickness .02in, .51mm
Terminal Height 7.68mm, .302in
Magnet Wire Size 27 – 23AWG, .36 – .57mm
Stock Thickness (Magnet Wire Side) .508mm, .02in
Identification Number 10
Mating Retention Type Hole
Wire Insulation Support With
Comment After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Method Reel/Carton, Reel
Packaging Quantity 11000
Sealable No
Wire/Cable Type Magnet Wire
Termination Method IDC Standard
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Mag-Mate 110 F Tab 27-23 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63746-1 | Newark Electronics
Tab Terminal 23-27AWG M 15.88mm 4.32mm Tin Strip | Avnet America
Special Order: MAG-MATE 110 F TAB 27-23 TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .11" 2.79 mm .02" | Magnet Wire Terminal | Part Number: 63746-1 | Internal Number: 63746-1 | .11" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63746-1?

Additional datasheets, footprints and schematics for 63746-1 are listed on our Part Details page. You can also find images and similar parts to 63746-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63746-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63746-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63746-1 fall under?

The 63746-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63746-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63746-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63746-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63746-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 63746-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63746-1 often in real-time on the comparison pages.

What if I can't find stock of 63746-1?

You can fill out our help required form which you can use to request a quote for 63746-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay