Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Special |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Stock Thickness (Magnet Wire Side) | .012in, .3mm |
Magnet Wire Size | .25 – .32mm, 30 – 28AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .752in, 19.1mm |
Material Thickness | .81mm, .032in |
Terminal Height | 19.1mm, .752in |
Mating Tab Thickness | .031in, .8mm |
Aluminum Wire Size | 28 – 25AWG, .32 – .45mm |
Identification Number | 6 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton, Package |
Packaging Quantity | 11000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Tab 250 Magmate Slim Ln 30-27 |Amp Te Connectivity 63743-2 | Newark Electronics |
Mag-Mate Terminal 28-30AWG M 19.1mm 6.34mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63743-2?
Additional datasheets, footprints and schematics for 63743-2 are listed on our Part Details page. You can also find images and similar parts to 63743-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63743-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63743-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63743-2 fall under?
The 63743-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63743-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63743-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63743-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63743-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 63743-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63743-2 often in real-time on the comparison pages.
What if I can't find stock of 63743-2?
You can fill out our help required form which you can use to request a quote for 63743-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.