Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Plating Material | Tin |
---|---|
Terminal Orientation | Flag |
Terminal Type | Grounding Clip |
Overall Length | 15.75mm, .62in |
Wire Size | .3 – .8mm², 22 – 18AWG |
Wire Insulation Support | Without |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
GROUND CLIP 18-22AWG TPPBR Special Purpose Terminal Type: Grounding Clip Wire Size: 22 – 18 AWG Wire Size: .3 – .79 mm² Terminal Material Thickness: .02 in Terminal Material Thickness: .51 mm Grounding Clip 22 – 18 AWG .3 – .79 mm² .02" | Special Purpose Terminal | Part Number: 63733-3 | Internal Number: 63733-3 | TE Connectivity | TE Store |
Grounding Clip 020 Tpphbz |Amp Te Connectivity 63733-3 | Newark Electronics |
Connector Accessories Grounding Clip Phosphor Bronze Tin Plating Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63733-3?
Additional datasheets, footprints and schematics for 63733-3 are listed on our Part Details page. You can also find images and similar parts to 63733-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63733-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63733-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63733-3 fall under?
The 63733-3 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63733-3 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63733-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63733-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63733-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 63733-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63733-3 often in real-time on the comparison pages.
What if I can't find stock of 63733-3?
You can fill out our help required form which you can use to request a quote for 63733-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.