Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .025in, .64mm |
Overall Length | 25.4mm, 1in |
Wire Insulation Support | Without |
Packaging Quantity | 1750 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Rcpt Twistlok 20-16 0255 Tpphbz |Amp Te Connectivity 63723-2 | Newark Electronics |
Terminals RCPT TWISTLOK 20-16 0255 TPPHBZ | Rapid Electronics |
TE Connectivity RCPT TWISTLOK 20-16 0255 TPPHBZ Terminal | Distrelec |
Crimp Terminal 16-20AWG F 25.4mm 6.88mm Tin Strip on Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63723-2?
Additional datasheets, footprints and schematics for 63723-2 are listed on our Part Details page. You can also find images and similar parts to 63723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63723-2 fall under?
The 63723-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63723-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63723-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63723-2 often in real-time on the comparison pages.
What if I can't find stock of 63723-2?
You can fill out our help required form which you can use to request a quote for 63723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.