Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 4 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Overall Length | .83in, 21.08mm |
Mating Tab Thickness | .508mm, .02in |
Stock Thickness (Magnet Wire Side) | .02in, .508mm |
Terminal Height | 12.83mm, .505in |
Mating Tab Width | .188in, 4.78mm |
Magnet Wire Size | 22 – 20AWG, .64 – .81mm |
Material Thickness | .508mm, .02in |
Identification Number | 18 |
Mating Retention Type | Dimple |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Tab Mag-Mate 187 Fast 0198Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63708-1 | Newark Electronics |
Tab Terminal 20-22AWG M 21.08mm 7.95mm Tin Loose Piece | Avnet America |
Special Order: TAB MAG-MATE 187 FAST 0198TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .188 in Mating Tab Width: 4.78 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .188" 4.78 mm .02" | Magnet Wire Terminal | Part Number: 63708-1 | Internal Number: 63708-1 | .188" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63708-1?
Additional datasheets, footprints and schematics for 63708-1 are listed on our Part Details page. You can also find images and similar parts to 63708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63708-1 fall under?
The 63708-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63708-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63708-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63708-1 often in real-time on the comparison pages.
What if I can't find stock of 63708-1?
You can fill out our help required form which you can use to request a quote for 63708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.