Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0409
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
9,375
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0427
|
9,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
9,375
in stock
|
Buy Now | |
Avnet America
from US$0.0456
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0409
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .14in, 3.05 – 3.56mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 16.13mm, .635in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 12500 |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Rcpt 110 Fast 20-16 Cut Strip Of 100 |Amp Te Connectivity 63703-1 | Newark Electronics |
Terminals RCPT 110 FAST 20-16 Cut Strip of 100 | Rapid Electronics |
Quick Disconnect Terminal 16-20AWG F 16.13mm 3.73mm Pre-Tin Strip | Avnet America |
FASTON .110 RECEPTACLE 20-16 AWG PTPBR | TE Connectivity 63703-1 | RS Americas |
110 FASTON REC 20-16 AWG TPBR | Boersig |
TE Connectivity - AMP FASTON 110 Push-On Terminal 1.31mm2 | Distrelec |
Special Order: 110 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 63703-1 | Internal Number: 63703-1 | TE Connectivity | TE Store |
RCPT, 110 FAST 20-16 010TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63703-1?
Additional datasheets, footprints and schematics for 63703-1 are listed on our Part Details page. You can also find images and similar parts to 63703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63703-1 fall under?
The 63703-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63703-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63703-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 63703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63703-1 often in real-time on the comparison pages.
What if I can't find stock of 63703-1?
You can fill out our help required form which you can use to request a quote for 63703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.