Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$0.22
|
57,072
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
8,850
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
2,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
334
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
334
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
334
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
334
in stock
|
Buy Now | |
element14
from US$0.30
|
280
in stock
|
Buy Now | |
Farnell
from US$0.30
|
280
in stock
|
Buy Now | |
RS
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Multiple |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Tab & Receptacle |
Overall Length | 16.51mm, .65in |
Mating Tab Width | .187in, 4.75mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Recognized |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Premilled .013 x .032 |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63699-1?
Additional datasheets, footprints and schematics for 63699-1 are listed on our Part Details page. You can also find images and similar parts to 63699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63699-1 fall under?
The 63699-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63699-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63699-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Avnet America, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 63699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63699-1 often in real-time on the comparison pages.
What if I can't find stock of 63699-1?
You can fill out our help required form which you can use to request a quote for 63699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.