6368296-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6368296-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6368296-1
Series Information for 6368296-1 - TE Connectivity
  • Status: Active
  • Product Code: E916
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

ASSY,SHLD,2X8,STK MJ,WAVE PNL

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Nickel
Grounding Tab Plating Material:
Tin over Nickel
Connector Profile:
Low
Shield Material:
Copper Alloy
Number of Positions:
8
Port Configuration:
Multiple Ports
Number of Loaded Positions:
8
Status Indicator:
None
Number of PCB Ground Tabs:
11
Port Matrix Configuration:
2 x 8
Keyed:
No
Connector Contact Density:
Standard
Multiple Port Configuration:
Stacked
PCB Mount Orientation:
Right Angle
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Current Rating (Max):
1A
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Connector Product Type:
Connector Assembly
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
.998in, 25.37mm
PCB Tail Length:
4.06mm, .16in
コネクタの高さ:
25.37mm
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Housing Material:
PCT Polyester
Mating Entry Location:
Side
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Shielded:
Yes
Circuit Application:
Signal
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
実装方法:
Package
Packaging Method:
Package
Packaging Quantity:
10
Connectors & Connector Components Type:
Connector
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 60°C, -40 – 140°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Conn Modular Jack F 128 POS 2.54mm Solder RA Thru-Hole 128 Terminal 16 Port
Avnet Europe
Conn Modular Jack F 128 POS 2.54mm Solder RA Thru-Hole 128 Terminal 16 Port