Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
Shield Plating Material | Tin over Copper |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Stacked |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .905in, 22.99mm |
コネクタの高さ | 22.99mm |
PCB Tail Length | 2.25mm, .088in |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Quantity | 45 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
2X1 Offset Stk Mj,w/Grnd C |Amp Te Connectivity 6368168-1 | Newark Electronics |
Special Order: 2X1 OFFSET STK MJ,W/GRND C Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368168-1 | Internal Number: 6368168-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6368168-1?
Additional datasheets, footprints and schematics for 6368168-1 are listed on our Part Details page. You can also find images and similar parts to 6368168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368168-1 fall under?
The 6368168-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368168-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368168-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 6368168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368168-1 often in real-time on the comparison pages.
What if I can't find stock of 6368168-1?
You can fill out our help required form which you can use to request a quote for 6368168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.