6368150-2

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6368150-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6368150-2
Details for TE Store
6368150-2
MJ,TE,8P,CAT5,SHIELDED Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (800 in Stock)
$3.1100 per unit
Series Information for 6368150-2 - TE Connectivity
  • Status: Active
  • Product Code: 2240
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ,TE,8P,CAT5,SHIELDED

Specifications

Shield Plating Material:
Tin
PCB Ground Tab Location:
.153in, 3.89mm
Connector Profile:
Standard
Modular Jack Latch Orientation:
Inverted - Latch Up
Shield Material:
Copper Zinc Alloy
Number of Positions:
8
Port Configuration:
Single Port
Number of Loaded Positions:
8
Status Indicator:
None
PCB Mount Orientation:
Vertical
Number of PCB Ground Tabs:
2
Keyed:
No
Connector Contact Density:
Standard
Port Matrix Configuration:
1 x 1
Contact Mating Area Plating Material Thickness:
50µin
Contact Current Rating (Max):
1.5A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Thickness (Recommended):
1.4mm, .055in
コネクタの高さ:
16.58mm
Connector Height:
16.58mm, .653in
PCB Tail Length:
.157in, 3.99mm
Housing Color:
Black
Housing Material:
Thermoplastic
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Top
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
With
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Box & Tube, Box
Packaging Method:
Box & Tube, Box
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
MJ,TE,8P,CAT5,SHIELDED
Avnet Europe
MJ,TE,8P,CAT5,SHIELDED
TE Store
MJ,TE,8P,CAT5,SHIELDED Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity