Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$33.36
|
730
in stock
|
Buy Now | |
Chip One Stop
from US$37.10
|
730
in stock
|
Buy Now | |
Farnell
from US$66.40
|
584
in stock
|
Buy Now | |
Avnet America
from US$32.40
|
-
|
Buy Now | |
Avnet Asia
from US$35.48
|
-
|
Buy Now | |
TE Store
from US$78.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LED Color (Top Right) | None |
---|---|
Shield Plating Material | Tin over Copper |
LED Color (Top Left) | Green |
LED Color (Bottom Right) | None |
Grounding Tab Plating Material | Tin over Copper |
LED Color (Bottom Left) | Green |
Connector Profile | Offset - Overhangs PCB |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Status Indicator | LED |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Number of PCB Ground Tabs | 8 |
Port Matrix Configuration | 2 x 6 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Connector Height | 22.99mm, .905in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .171in, 4.35mm |
コネクタの高さ | 22.99mm |
Housing Material | PBT Polyester |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Tray |
Packaging Quantity | 10 |
実装方法 | Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
Modular Conn/Ethernet Conn 2X6 OFFSET STK MJ | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
2X6 Offset Stk Mj,w/Lft Gn Led |Amp Te Connectivity 6368116-1 | Newark Electronics |
Conn RJ-45 F 96 POS 2.03mm Press Fit RA Thru-Hole 120 Terminal 12 Port Cat 5 | Avnet America |
Special Order: 2X6 OFFSET STK MJ,W/LFT GN LED Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 6 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 6 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368116-1 | Internal Number: 6368116-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6368116-1?
Additional datasheets, footprints and schematics for 6368116-1 are listed on our Part Details page. You can also find images and similar parts to 6368116-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368116-1 fall under?
The 6368116-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368116-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368116-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368116-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368116-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6368116-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368116-1 often in real-time on the comparison pages.
What if I can't find stock of 6368116-1?
You can fill out our help required form which you can use to request a quote for 6368116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.