Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.28
|
5,183
in stock
|
Buy Now | |
Newark Electronics
from US$45.96
|
5,183
in stock
|
Buy Now | |
Rapid Electronics
from US$34.06
|
5,183
in stock
|
Buy Now | |
Chip One Stop
from US$33.10
|
5,183
in stock
|
Buy Now | |
Farnell
from US$44.03
|
4,147
in stock
|
Buy Now | |
Avnet America
from US$36.50
|
-
|
Buy Now | |
TE Store
from US$37.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Grounding Tab Plating Material | Tin over Copper |
---|---|
LED Color (Bottom Right) | Green/Red |
Connector Profile | Offset - Overhangs PCB |
Shield Plating Material | Tin over Copper |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Bottom Left) | Green/Red |
Shield Material | Copper Alloy |
LED Color (Top Left) | Green/Red |
LED Color (Top Right) | Green/Red |
Connector Contact Density | Standard |
Number of Grounding Clips | 4 |
Status Indicator | LED |
Number of PCB Ground Tabs | 7 |
Multiple Port Configuration | Stacked |
Keyed | No |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 2 x 4 |
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Connector Height | .905in, 22.99mm |
PCB Tail Length | .171in, 4.35mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 22.99mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tray |
実装方法 | Tray |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Ground Component Type | Grounding Clips |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Rec Faston 125 010Br Rohs Compliant: Yes |Amp Te Connectivity 6368062-6 | Newark Electronics |
Modular Conn/Ethernet Conn REC FASTON 125 010BR | Rapid Electronics |
TE Connectivity 2X4 OFFSET STK MJ SHLD R/G LED Modular Connectors / Ethernet Connectors REC FASTON 125 010BR | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, CAT5 | Farnell |
Conn RJ-45 F 64 POS 2.03mm Press Fit RA Thru-Hole 96 Terminal 8 Port Cat 5 | Avnet America |
Special Order: 2X4 OFFSET STK MJ,SHLD,R/G LED Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368062-6 | Internal Number: 6368062-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6368062-6?
Additional datasheets, footprints and schematics for 6368062-6 are listed on our Part Details page. You can also find images and similar parts to 6368062-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368062-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368062-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368062-6 fall under?
The 6368062-6 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368062-6 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368062-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368062-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368062-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6368062-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368062-6 often in real-time on the comparison pages.
What if I can't find stock of 6368062-6?
You can fill out our help required form which you can use to request a quote for 6368062-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.