Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.96
|
3
in stock
|
Buy Now | |
TE Store
from US$38.63
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$56.93
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$41.90
|
3
in stock
|
Buy Now | |
Future Electronics
from US$35.62
|
-
|
Buy Now | |
Avnet America
from US$30.37
|
-
|
Buy Now | |
Distrelec
from US$26.26
|
-
|
Buy Now | |
Farnell
from US$46.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
LED Color (Bottom Right) | Green |
LED Color (Top Right) | Green |
LED Color (Top Left) | Green |
Shield Material | Copper Alloy |
Connector Profile | Offset - Overhangs PCB |
LED Color (Bottom Left) | Green |
Grounding Tab Plating Material | Tin over Copper |
Shield Plating Material | Tin over Copper |
Status Indicator | LED |
Multiple Port Configuration | Stacked |
Keyed | No |
Port Matrix Configuration | 2 x 4 |
Port Configuration | Multiple Ports |
Number of PCB Ground Tabs | 7 |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .2A, 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .171in, 4.35mm |
コネクタの高さ | 22.99mm |
Connector Height | 22.99mm, .905in |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | PBT Polyester |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | With 4 Ground Clips. |
Packaging Method | Tray |
Packaging Quantity | 20 |
実装方法 | Tray |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Ground Component Type | Grounding Clips |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
2X4 OFFSET STK MJ,SHLD,W/LED&GND Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368062-2 | Internal Number: 6368062-2 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Rj45 2X4 Se Th Shd Std Rohs Compliant: Yes |Amp Te Connectivity 6368062-2 | Newark Electronics |
Modular Conn/Ethernet Conn RJ45 2X4 SE TH SHD STD | Rapid Electronics |
8 Position 2x4 Right Angle Through Hole With LED Stacked RJ45 Modular Jack | Future Electronics |
2X4 OFFSET STK MJSHLDW/LEDGND | Avnet America |
TE Connectivity 2X4 OFFSET STK MJ SHLD W/LED&GND Modular Connectors / Ethernet Connectors RJ45 2X4 SE TH SHD STD C5 LED | Distrelec |
Where can I find additional details, specifications and documents for a 6368062-2?
Additional datasheets, footprints and schematics for 6368062-2 are listed on our Part Details page. You can also find images and similar parts to 6368062-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368062-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368062-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368062-2 fall under?
The 6368062-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368062-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368062-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368062-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368062-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 6368062-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368062-2 often in real-time on the comparison pages.
What if I can't find stock of 6368062-2?
You can fill out our help required form which you can use to request a quote for 6368062-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.