6368011-8

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 6368011-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6368011-8
Series Information for 6368011-8 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

STK MJ,2X1,SHLD,Y/G/Y/G LED,LUBE

Specifications

Shield Material:
Copper Alloy
Modular Jack Latch Orientation:
Standard - Latch Down
LED Color (Bottom Left):
Yellow
LED Color (Bottom Right):
Green
Grounding Tab Plating Material:
Tin over Nickel
Connector Profile:
Low
Shield Plating Material:
Tin over Nickel
LED Color (Top Left):
Yellow
LED Color (Top Right):
Green
Port Matrix Configuration:
2 x 1
Keyed:
No
Multiple Port Configuration:
Stacked
Number of PCB Ground Tabs:
6
Number of Loaded Positions:
8
Connector Contact Density:
Standard
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Multiple Ports
Number of Positions:
8
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1.5A, .2A
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
コネクタの高さ:
31.45mm
Connector Height:
31.45mm, 1.23in
PCB Thickness (Recommended):
1.57mm, .062in
PCB Tail Length:
.112in, 2.85mm
Housing Color:
Black
Housing Material:
PBT Polyester
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Side
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount, Panel
Shielded:
Yes
Circuit Application:
Signal
Comment:
HM-15 lube applied to contacts.
実装方法:
Tray
Packaging Quantity:
45
Packaging Method:
Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Conn RJ-45 RCP 16 POS 2.54mm Solder RA Thru-Hole 24 Terminal 2 Port Cat 5
Avnet Europe
Conn RJ-45 RCP 16 POS 2.54mm Solder RA Thru-Hole 24 Terminal 2 Port Cat 5