Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.01
|
No stock
|
Buy Now | |
TE Store
from US$18.64
|
544
in stock
|
Buy Now | |
Rapid Electronics
from US$15.88
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
360
in stock
|
Buy Now | |
Farnell
from US$18.16
|
315
in stock
|
Buy Now | |
Future Electronics
from US$14.89
|
-
|
Buy Now | |
Avnet America
from US$14.93
|
-
|
Buy Now | |
RS Americas
from US$20.99
|
-
|
Buy Now | |
Avnet Asia
from US$17.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
LED Color (Top Left) | Green/Orange |
LED Color (Bottom Right) | Green/Orange |
Grounding Tab Plating Material | Tin over Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Tin over Nickel |
LED Color (Top Right) | Green/Orange |
LED Color (Bottom Left) | Green/Orange |
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Status Indicator | LED |
Multiple Port Configuration | Stacked |
Port Matrix Configuration | 2 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 31.45mm |
Connector Height | 31.45mm, 1.23in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .112in, 2.85mm |
Housing Material | PBT Polyester |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Quantity | 45 |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
STK MJ,2X1,SHLD,G/O BI LEDS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368011-4 | Internal Number: 6368011-4 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Stk Mj 2X1 Shld G/O Bi |Amp Te Connectivity 6368011-4 | Newark Electronics |
Modular Conn/Ethernet Conn STK MJ 2X1 SHLD G/O BI | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
8 Position 2x1 Right Angle Through Hole With LED Stacked RJ45 Modular Jack | Future Electronics |
6368011, Cat4 RJ45 Modular Jack Socket, STP, Right Angle, PCB Mount | TE Connectivity 6368011-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6368011-4?
Additional datasheets, footprints and schematics for 6368011-4 are listed on our Part Details page. You can also find images and similar parts to 6368011-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368011-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368011-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368011-4 fall under?
The 6368011-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368011-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368011-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368011-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368011-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 6368011-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368011-4 often in real-time on the comparison pages.
What if I can't find stock of 6368011-4?
You can fill out our help required form which you can use to request a quote for 6368011-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.