Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ground Plate Plating Material | Tin over Nickel |
---|---|
Number of Rows | 6 |
Number of Positions | 32 |
Number of Pairs | 8 |
Number of Power Positions | 8 |
Number of Signal Positions | 24 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A, .5A |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Number of Utility Contacts | 2 |
Housing Material | Polyester |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Utility Contact |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Grounding Options | PCB Ground |
Ground Component Type | Signal Ground Contacts |
Connector & Contact Terminates To | Printed Circuit Board |
Docking Connector Style | Plug |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Where can I find additional details, specifications and documents for a 6367590-1?
Additional datasheets, footprints and schematics for 6367590-1 are listed on our Part Details page. You can also find images and similar parts to 6367590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6367590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6367590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6367590-1 fall under?
The 6367590-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6367590-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6367590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6367590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6367590-1 have stock available?
There is no stock from authorised distributors for 6367590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6367590-1 often in real-time on the comparison pages.
What if I can't find stock of 6367590-1?
You can fill out our help required form which you can use to request a quote for 6367590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.