Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.16 |
No stock
|
Buy Now | |
Newark Electronics | US$0.21 |
24,000
|
Buy Now | |
Rapid Electronics | US$0.14 |
24,000
|
Buy Now | |
Chip One Stop | US$0.16 |
24,000
|
Buy Now | |
Distrelec | US$0.15 |
24,000
|
Buy Now | |
Avnet America | US$0.15 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
TE Store | US$0.51 |
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Material Thickness | .02in, .508mm |
Overall Length | .63in, 16mm |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | 4.78mm, .187in |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | .3in, 7.68mm |
Magnet Wire Size | 21 – 18.5AWG, .72 – .96mm |
Identification Number | 15A |
Mating Retention Type | Hole |
Comment | Single aluminum magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Mag-Mate 187 F-Tab Tpbr |Amp Te Connectivity 63669-1 | Newark Electronics |
Terminals MAG-MATE 187 F-TAB TPBR | Rapid Electronics |
TE Connectivity MAG-MATE 187 F-TAB TPBR Terminals MAG-MA | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Mag-Mate Terminal 19-21AWG M 16mm Tin Strip | Avnet America |
Special Order: MAG-MATE 187 F-TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.78 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.78 mm .02" | Magnet Wire Terminal | Part Number: 63669-1 | Internal Number: 63669-1 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63669-1?
Additional datasheets, footprints and schematics for 63669-1 are listed on our Part Details page. You can also find images and similar parts to 63669-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63669-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63669-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63669-1 fall under?
The 63669-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63669-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63669-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63669-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63669-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63669-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63669-1 often in real-time on the comparison pages.
What if I can't find stock of 63669-1?
You can fill out our help required form which you can use to request a quote for 63669-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.