Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Magnet Wire Size | .97 – 1.22mm |
Material Thickness | .508mm, .02in |
Terminal Height | .3in, 7.68mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | 4.78mm, .02in |
Overall Length | 16mm, .63in |
Aluminum Wire Size | 18.5 – 16.5AWG, .73 – 1.17mm |
Mating Retention Type | Hole |
Comment | After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Single magnet wire only., Single aluminum magnet wire only. |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mag-Mate 187 F-Tab Tpbr |Amp Te Connectivity 63668-1 | Newark Electronics |
Terminals MAG-MATE 187 F-TAB TPBR | Rapid Electronics |
TE Connectivity MAG-MATE 187 F-TAB TPBR Terminals MAG-MA | Distrelec |
Tab Terminal 16.5-18.5AWG M 16mm 4.83mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63668-1?
Additional datasheets, footprints and schematics for 63668-1 are listed on our Part Details page. You can also find images and similar parts to 63668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63668-1 fall under?
The 63668-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63668-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63668-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63668-1 often in real-time on the comparison pages.
What if I can't find stock of 63668-1?
You can fill out our help required form which you can use to request a quote for 63668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.