Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | .188in, 4.78mm |
Material Thickness | .02in, .508mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Overall Length | 16mm, .63in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
Mating Retention Type | Hole |
Comment | Varnish resist coating., Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 12000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 27-23 187 Ftab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63664-1 | Newark Electronics |
Tab Terminal 23-27AWG M 16mm 4.83mm Tin Strip | Avnet America |
Special Order: MAG-MATE 27-23 187 FTAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .188 in Mating Tab Width: 4.78 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .188" 4.78 mm .02" | Magnet Wire Terminal | Part Number: 63664-1 | Internal Number: 63664-1 | .188" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63664-1?
Additional datasheets, footprints and schematics for 63664-1 are listed on our Part Details page. You can also find images and similar parts to 63664-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63664-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63664-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63664-1 fall under?
The 63664-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63664-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63664-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63664-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63664-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63664-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63664-1 often in real-time on the comparison pages.
What if I can't find stock of 63664-1?
You can fill out our help required form which you can use to request a quote for 63664-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.