63661-1 Magnet Wire Terminals by TE Connectivity

MAG-MATE POST 19-17 016TPCUBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now

Specifications

Plating Material Tin
Cavity Size Size 2
Terminal Type Solder Post
Terminal & Splice Type Tab
Underplating Material Nickel
Terminal Orientation Straight
Mating Tab Width .05in, 1.27mm
Magnet Wire Size 19 – 17AWG, .91 – 1.15mm
Mating Tab Thickness .021in, .55mm
Stock Thickness (Magnet Wire Side) .406mm, .016in
Material Thickness .016in, .406mm
Aluminum Wire Size .73 – 1.15mm
Overall Length .46in, 11.68mm
Terminal Height 7.62mm, .3in
Identification Number 24
Mating Retention Type Dimple
Comment Single magnet wire only., PC Board hole size 1.27 [.050].
Packaging Method Reel, Reel/Carton
Packaging Quantity 13000
Wire/Cable Type Magnet Wire
Sealable No
Termination Method IDC Standard, Solder
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

Mag-Mate Post 19-17 016Tpcubr Rohs Compliant: Yes |Amp Te Connectivity 63661-1 | Newark Electronics
Mag-Mate Series Magnetic Connector 300 17-19 PCB Post Crimp Terminal | Future Electronics
Tab Terminal 17-19AWG M 11.68mm 4.32mm Tin Over Nickel Strip | Avnet America
MAG-MATE POST 19-17 016TPCUBR | TE Connectivity 63661-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63661-1?

Additional datasheets, footprints and schematics for 63661-1 are listed on our Part Details page. You can also find images and similar parts to 63661-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63661-1 fall under?

The 63661-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63661-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63661-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63661-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63661-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 63661-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63661-1 often in real-time on the comparison pages.

What if I can't find stock of 63661-1?

You can fill out our help required form which you can use to request a quote for 63661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay