Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
78,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
78,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
6,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Solder Post |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal Height | 7.68mm, .3in |
Mating Tab Width | .05in, 1.27mm |
Mating Tab Thickness | .021in, .55mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Material Thickness | .016in, .406mm |
Overall Length | .46in, 11.68mm |
Identification Number | 10 |
Mating Retention Type | Dimple |
Comment | PC Board hole size 1.27 [.050]., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 13000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard, Solder |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE POST 27-23 016TPCUBR Magnet Wire Terminal Type: Solder Post Mating Tab Width: .05 in Mating Tab Width: 1.27 mm Mating Tab Thickness: .021 in Mating Tab Thickness: .55 mm Solder Post .05" 1.27 mm .021" | Magnet Wire Terminal | Part Number: 63659-1 | Internal Number: 63659-1 | .05" | TE Connectivity | TE Store |
Mag-Mate Post 27-23 016Tpcubr Rohs Compliant: Yes |Amp Te Connectivity 63659-1 | Newark Electronics |
Tab Terminal 23-27AWG M 11.68mm 4.32mm Tin Over Copper Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63659-1?
Additional datasheets, footprints and schematics for 63659-1 are listed on our Part Details page. You can also find images and similar parts to 63659-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63659-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63659-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63659-1 fall under?
The 63659-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63659-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63659-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63659-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63659-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 63659-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63659-1 often in real-time on the comparison pages.
What if I can't find stock of 63659-1?
You can fill out our help required form which you can use to request a quote for 63659-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.