Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Magnet Wire Size | .45 – .64mm, 25 – 22AWG |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Aluminum Wire Size | .25 – .41mm |
Overall Length | 7.87mm, .31in |
Material Thickness | .016in, .406mm |
Identification Number | 12 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only. |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Term 25-22 016 Tpbr |Amp Te Connectivity 63658-2 | Newark Electronics |
Special Order: MAG-MATE TERM 25-22 016 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: .57 – .72 mm Lead Wire Size: 20 – 18 AWG Lead Wire Size: .5 – .9 mm² Poke-In Size 2 .57 – .72 mm 20 – 18 AWG | Magnet Wire Terminal | Part Number: 63658-2 | Internal Number: 63658-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63658-2?
Additional datasheets, footprints and schematics for 63658-2 are listed on our Part Details page. You can also find images and similar parts to 63658-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63658-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63658-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63658-2 fall under?
The 63658-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63658-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63658-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63658-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63658-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63658-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63658-2 often in real-time on the comparison pages.
What if I can't find stock of 63658-2?
You can fill out our help required form which you can use to request a quote for 63658-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.