Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Overall Length | .83in, 21.08mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Comment | Insertion equipment available. |
Packaging Quantity | 10500 |
Packaging Method | Reel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Tab,amplivar 2(16) 015Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63657-1 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG Tab Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63657-1?
Additional datasheets, footprints and schematics for 63657-1 are listed on our Part Details page. You can also find images and similar parts to 63657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63657-1 fall under?
The 63657-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63657-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63657-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 63657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63657-1 often in real-time on the comparison pages.
What if I can't find stock of 63657-1?
You can fill out our help required form which you can use to request a quote for 63657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.