Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
44,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal Orientation | Flag |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 11.38mm, .448in |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 187 FLG/FST/TAB 18-14 TPBR | Rapid Electronics |
CRIMP TERMINALS | Farnell |
187 Flg/Fst/Tab 18-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63652-1 | Newark Electronics |
FASTON 187 FLAG 18-14 AWG TPBR | Future Electronics |
Quick Disconnect Terminal 14-18AWG Tab Tin Strip | Avnet America |
FASTON 187 FLAG 18-14 AWG TPBR | TE Connectivity 63652-1 | RS Americas |
187 FASTON TAB 18-14 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 63652-1?
Additional datasheets, footprints and schematics for 63652-1 are listed on our Part Details page. You can also find images and similar parts to 63652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63652-1 fall under?
The 63652-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63652-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63652-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 63652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63652-1 often in real-time on the comparison pages.
What if I can't find stock of 63652-1?
You can fill out our help required form which you can use to request a quote for 63652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.