Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
54,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
54,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
21,094
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
18,000
in stock
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | 6.35 |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Extension Below Board | 4.44mm, .175in |
Height Above PC Board | 9.06mm, .361in |
Mating Tab Width | .25in, 6.35mm |
PCB Thickness (Recommended) | .175in, 4.45mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals 250Pcb Tab 032Tpcubr Reel Of 6000 |Amp Te Connectivity 63650-1 | Newark Electronics |
Terminals 250PCB TAB 032TPCUBR Reel of 6000 | Rapid Electronics |
Quick Disconnect Terminal M 9.06mm 7.11mm Tin Over Copper Strip | Avnet America |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 4.45 mm PCB Thickness (Recommended): .175 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 4.45 mm .175" .25" | PCB Terminal | Part Number: 63650-1 | Internal Number: 63650-1 | .25" | TE Connectivity | TE Store |
6.35 x 0.81 mm Brass Tin Finish Non Insulated Faston Tab | Future Electronics |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63650-1?
Additional datasheets, footprints and schematics for 63650-1 are listed on our Part Details page. You can also find images and similar parts to 63650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63650-1 fall under?
The 63650-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63650-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63650-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TE Store have stock available or on a lead time for 63650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63650-1 often in real-time on the comparison pages.
What if I can't find stock of 63650-1?
You can fill out our help required form which you can use to request a quote for 63650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.