Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Brass |
Wire Insulation Diameter | .025 – .04in, .64 – 1.02mm |
Barrel Inside Diameter | 1.14mm, .045in |
Overall Length | 12.7mm, .5in |
Wire Size | 22 – 18AWG, .3 – .8mm², 640 – 1624CMA |
Stud Diameter | 3.68mm, .144in |
Tongue Thickness | .025in, .635mm |
Wire Insulation Diameter (Max) | 1.016mm, .04in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Shape Description | RING-030 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Amvar 22-18 025Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63649-1 | Newark Electronics |
22-18 AWG 3.68mm Stud Diameter Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 18-22AWG Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1876 | TE Connectivity 63649-1 | RS Americas |
Where can I find additional details, specifications and documents for a 63649-1?
Additional datasheets, footprints and schematics for 63649-1 are listed on our Part Details page. You can also find images and similar parts to 63649-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63649-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63649-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63649-1 fall under?
The 63649-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63649-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63649-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63649-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63649-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 63649-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63649-1 often in real-time on the comparison pages.
What if I can't find stock of 63649-1?
You can fill out our help required form which you can use to request a quote for 63649-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.