63648-1 Quick Disconnects by TE Connectivity

FASTON 250 14-20AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.06
89,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
89,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.06
89,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
89,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Boersig
Boersig
from US$0.06
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Fully Insulated No
Plating Material Unplated
Connection Capacity Single
Terminal Type Receptacle
Crimp Type F-Crimp
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Barrel Type Open
Contact Base Material Brass
Accepts Wire Insulation Diameter Range .085 – .135in, 2.16 – 3.43mm
Mating Tab Width 6.35mm, .25in
Wire Size 20 – 14AWG, .51 – 2.08mm²
Mating Tab Thickness .032in, .81mm
Receptacle Terminal Stock Thickness .3mm, .012in
UL Rating Listed
CSA Certified Yes
Wire Insulation Support With
Line Budget
Packaging Quantity 12000
Packaging Method Strip/Reel
Wire Stop No
Terminates To Wire & Cable
Insertion Force Normal
Wire/Cable Type Regular Wire
Insulated No
Sealable No
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

Terminals 20-14 Awg .250 Rcpt 48000 |Amp Te Connectivity 63648-1 | Newark Electronics
Terminals 20-14 AWG .250 RCPT 48000 | Rapid Electronics
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec
Quick Disconnect Terminal 14-20AWG RCP 19.17mm 7.62mm Strip | Avnet America
250 FASTON FLAG REC 20-14 AWG BR | Boersig
FASTON 110 0.5-1.0MM TPBR REV | Power and Signal Group


63648-1 . Unknown Parts by Unknown

FEMALE QUICK DISCONNECT 6.35MM 14AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63648-1?

Additional datasheets, footprints and schematics for 63648-1 are listed on our Part Details page. You can also find images and similar parts to 63648-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63648-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63648-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63648-1 fall under?

The 63648-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 63648-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63648-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63648-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63648-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63648-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63648-1 often in real-time on the comparison pages.

What if I can't find stock of 63648-1?

You can fill out our help required form which you can use to request a quote for 63648-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay