Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Thermoplastic |
---|---|
Shell Plating Material | Nickel over Copper |
Post Size | .254mm |
Shell Material | Carbon Steel |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 68 |
Number of Rows | 8 |
Preloaded | Yes |
Number of Positions | 68 |
Stacked | Yes |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, .5A, .3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | Thermoplastic |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Screwlocks |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Panel Mount Feature | With |
Mounting Hole Diameter | 1.2mm |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector Style | Receptacle |
Profile | Standard |
Center Ground Plate | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Product Classification | Connector - Board-to-Board |
Shell Type | Full Metal Shell |
Shielded | No |
Sealable | No |
Product Category | Connectors - Printed Circuit Board |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .8 |
Termination Post Length | 2.27mm, .089in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
.8Mm Champ Stack Assy W/Cover |Te Connectivity 6364306-1 | Newark Electronics |
Conn VHDCI RCP 68/68 POS 0.8mm Solder RA Thru-Hole 136 Terminal 2 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6364306-1?
Additional datasheets, footprints and schematics for 6364306-1 are listed on our Part Details page. You can also find images and similar parts to 6364306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364306-1 fall under?
The 6364306-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364306-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364306-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 6364306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364306-1 often in real-time on the comparison pages.
What if I can't find stock of 6364306-1?
You can fill out our help required form which you can use to request a quote for 6364306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.