Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.19 |
8,000
|
Buy Now | |
TE Store | US$0.23 |
12,490
|
Buy Now | |
Newark Electronics | US$0.20 |
8,000
|
Buy Now | |
Rapid Electronics | US$0.20 |
8,000
|
Buy Now | |
Chip One Stop | US$0.20 |
8,000
|
Buy Now | |
Farnell | US$0.21 |
8,000
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
Boersig | US$0.21 |
-
|
Buy Now |
Cavity Size | Special |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Material Thickness | .406mm, .016in |
Overall Length | .309in, 7.87mm |
Terminal Height | .3in, 7.62mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Identification Number | 10 |
Comment | Special cavity detail required., Single magnet wire only. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
MAG-MATE TRI SLOT 016TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Special Magnet Wire Size: .36 – .57 mm Magnet Wire Size: 27 – 23 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Special .36 – .57 mm 27 – 23 AWG | Magnet Wire Terminal | Part Number: 63632-1 | Internal Number: 63632-1 | TE Connectivity | TE Store |
Terminals Mag-Mate Tri Slot 016Tpbr |Amp Te Connectivity 63632-1 | Newark Electronics |
Terminals MAG-MATE TRI SLOT 016TPBR | Rapid Electronics |
TE Connectivity MAG-MATE TRI SLOT 016TPBR Terminals MAG- | Distrelec |
TERMINAL, POKE-IN, IDC, 23AWG | Farnell |
Mag-Mate Terminal 23-27AWG 7.87mm 12.45mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63632-1?
Additional datasheets, footprints and schematics for 63632-1 are listed on our Part Details page. You can also find images and similar parts to 63632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63632-1 fall under?
The 63632-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63632-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63632-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 63632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63632-1 often in real-time on the comparison pages.
What if I can't find stock of 63632-1?
You can fill out our help required form which you can use to request a quote for 63632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.