Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Weight per Piece | .018oz, .513g |
Plating Material | Tin |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 6.78mm, .267in |
Wire Size | 5000 – 16000CMA, 13 – 8AWG, 2.5 – 8.1mm² |
Material Thickness | .64mm, .025in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 3500 |
Packaging Method | Strip |
Wire/Cable Type | Stranded, Solid |
Barrel Type | Open Barrel |
Product Type | Splice |
Support Style | Non - Insulation Support |
Barrel Style | Standard |
Insulated | No |
Serrated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPLICE 5000 -16000 .025 TPBR Splice Type: Thru Splice Pigtail Splice Wire Size: 13 – 8 AWG Wire Size: 2.5 – 8.1 mm² Sealable: No Wire Size: 5000 – 16000 CMA Thru Splice 13 – 8 AWG 2.5 – 8.1 mm² | Electrical Wire Splice | Part Number: 63625-2 | Internal Number: 63625-2 | TE Connectivity | TE Store |
Splice 5000 -16000 025 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63625-2 | Newark Electronics |
Splice Terminal 9-14AWG 6.78mm 6.73mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63625-2?
Additional datasheets, footprints and schematics for 63625-2 are listed on our Part Details page. You can also find images and similar parts to 63625-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63625-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63625-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63625-2 fall under?
The 63625-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63625-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63625-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63625-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63625-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63625-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63625-2 often in real-time on the comparison pages.
What if I can't find stock of 63625-2?
You can fill out our help required form which you can use to request a quote for 63625-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.