Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Wire Size | 24 – 19AWG, .2 – .65mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.27 – 2.03mm, .05 – .08in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .69in, 17.53mm |
Wire Insulation Support | With |
Comment | Mates with a 0.51 [.020] thick tab. |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Wire Stop | No |
Wire/Cable Type | Magnet Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Rcpt Amvar 250Fast Lif 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63623-2 | Newark Electronics |
Quick Disconnect Terminal 19-24AWG F Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63623-2?
Additional datasheets, footprints and schematics for 63623-2 are listed on our Part Details page. You can also find images and similar parts to 63623-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63623-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63623-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63623-2 fall under?
The 63623-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63623-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63623-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63623-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63623-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63623-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63623-2 often in real-time on the comparison pages.
What if I can't find stock of 63623-2?
You can fill out our help required form which you can use to request a quote for 63623-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.