Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Mating Tab Width | 1.27mm, .02in |
Magnet Wire Size | 52 – 42AWG, .02 – .06mm |
Terminal Height | .345in, 8.76mm |
Mating Tab Thickness | .508mm, .02in |
Material Thickness | .01in, .25mm |
Overall Length | .355in, 9.02mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Comment | Solid or overcoated stranded lead wire only. |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Mini Mag-Mate 42-52 010 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63613-1 | Newark Electronics |
Tab Terminal 42-52AWG M 9.05mm 3.78mm Tin Strip | Avnet America |
Special Order: MINI MAG-MATE 42-52 010 TPBR Magnet Wire Terminal Type: Poke-In Mating Tab Width: .02 in Mating Tab Width: 1.27 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Poke-In .02" 1.27 mm | Magnet Wire Terminal | Part Number: 63613-1 | Internal Number: 63613-1 | .02" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63613-1?
Additional datasheets, footprints and schematics for 63613-1 are listed on our Part Details page. You can also find images and similar parts to 63613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63613-1 fall under?
The 63613-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63613-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63613-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 63613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63613-1 often in real-time on the comparison pages.
What if I can't find stock of 63613-1?
You can fill out our help required form which you can use to request a quote for 63613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.