Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backplane Architecture | Mezzanine |
---|---|
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Number of Columns | 5 |
Number of Rows | 6 |
Contact Mating Area Plating Material Thickness | .8µm, 31.5µin |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 11.88mm |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | 2mm, .078in |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Polarizing Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 43 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Make First / Break Last | No |
Shielded | No |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Connector, 2MM,-Hm,6Row Lev 1 Actn Pin | TE Connectivity 636120-3 | RS Americas |
Backplane Header 30 Position Straight Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 636120-3?
Additional datasheets, footprints and schematics for 636120-3 are listed on our Part Details page. You can also find images and similar parts to 636120-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 636120-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 636120-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 636120-3 fall under?
The 636120-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 636120-3 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 636120-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 636120-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 636120-3 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 636120-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 636120-3 often in real-time on the comparison pages.
What if I can't find stock of 636120-3?
You can fill out our help required form which you can use to request a quote for 636120-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.