Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
262,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
61,250
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
20,000
in stock
|
Buy Now | |
Sager
from US$0.06
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
18,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,550
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 19.18mm, .755in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Low |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RCPT 250 FAST 22-18 016BR | Heilind Electronics |
Connector QC RCPT 18-22AWG 0.250 | TE Connectivity 63609-1 | RS Americas |
Terminals RCPT 250 FAST 22-18 Reel of 10000 | Sager |
250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .3 – .8 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .3 – .8 mm² 6.35 mm | Quick Disconnect | Part Number: 63609-1 | Internal Number: 63609-1 | TE Connectivity | TE Store |
Female Quick Disconnect, 18-22Awg/6.35Mm | Newark Electronics |
FASTON 250 RECEPTACLE 22-18 AWG BR | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 19.18mm Strip | Avnet America |
250 FASTON REC 22-18 AWG BR | Boersig |
TE Connectivity 250 FASTON REC 22-18 AWG BR Terminals RC | Distrelec |
FASTON 250 RECEPT 22-18 AWG BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63609-1?
Additional datasheets, footprints and schematics for 63609-1 are listed on our Part Details page. You can also find images and similar parts to 63609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63609-1 fall under?
The 63609-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63609-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63609-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Sager and TE Store have stock available or on a lead time for 63609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63609-1 often in real-time on the comparison pages.
What if I can't find stock of 63609-1?
You can fill out our help required form which you can use to request a quote for 63609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.