636083-1 Copper Cable Assemblies by TE Connectivity

SYS 50 CABLE ASY, 30P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.69

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$22.32
92
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.70
92
in stock
Buy Now
Logo for Farnell
Farnell
from US$44.43
74
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.69
-
Buy Now

Specifications

Equalized No
Color Black
Number of Positions 30
Configuration Double-Ended
Number of Power Positions 0
Keyed No
Wire Size 30AWG
IEEE 1394 No
CLOUDSPLITTER No
Product Type Cable Assembly
Cable Assembly Type AMPMODU System 50
Product Designation Patch Cord
Cable Assembly Category Industry Standard

Alternative Descriptions

Specialized Cables SYS 50 CABLE ASY 30P | Rapid Electronics
OTHER CONNECTOR ACCESSORIES | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 636083-1?

Additional datasheets, footprints and schematics for 636083-1 are listed on our Part Details page. You can also find images and similar parts to 636083-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 636083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 636083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 636083-1 fall under?

The 636083-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 636083-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 636083-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 636083-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 636083-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 636083-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 636083-1 often in real-time on the comparison pages.

What if I can't find stock of 636083-1?

You can fill out our help required form which you can use to request a quote for 636083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay