Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Stock Thickness (Magnet Wire Side) | .012in, .31mm |
Terminal Height | .3in, 7.62mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .8mm |
Magnet Wire Size | .32 – .5mm, 28 – 24AWG |
Overall Length | .746in, 18.97mm |
Material Thickness | .8mm, .032in |
Identification Number | 9 |
Mating Retention Type | Hole |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Quantity | 7500 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag Mate 250 Ftab 30-27 Tpbr |Amp Te Connectivity 63607-1 | Newark Electronics |
Mag-Mate Terminal 24-28AWG M 18.97mm 7.45mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63607-1?
Additional datasheets, footprints and schematics for 63607-1 are listed on our Part Details page. You can also find images and similar parts to 63607-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63607-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63607-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63607-1 fall under?
The 63607-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63607-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63607-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63607-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63607-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63607-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63607-1 often in real-time on the comparison pages.
What if I can't find stock of 63607-1?
You can fill out our help required form which you can use to request a quote for 63607-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.