Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 14.73mm, .58in |
Accepts Wire Insulation Diameter Range | .161 – .196in, 4.09 – 4.98mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 18-14 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 63606-3 | Internal Number: 63606-3 | TE Connectivity | TE Store |
187 FAST RECP LOCK 18-14TPPHBZ | Heilind Electronics |
187 FAST RECP LOCK 18-14TPPHBZ | Avnet America |
FASTON 187 REC 14-18AWG TPPB | TE Connectivity 63606-3 | RS Americas |
Where can I find additional details, specifications and documents for a 63606-3?
Additional datasheets, footprints and schematics for 63606-3 are listed on our Part Details page. You can also find images and similar parts to 63606-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63606-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63606-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63606-3 fall under?
The 63606-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63606-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63606-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63606-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63606-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Avnet America and RS Americas have stock available or on a lead time for 63606-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63606-3 often in real-time on the comparison pages.
What if I can't find stock of 63606-3?
You can fill out our help required form which you can use to request a quote for 63606-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.