Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Contact Base Material | Steel |
Crimp Type | Tab-Lok |
Barrel Type | Open |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Stress Relieved. |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 FASTON FLAG REC 18-12 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 63604-1 | Internal Number: 63604-1 | TE Connectivity | TE Store |
Recp 250 Flag Fast Npcrs Rohs Compliant: Yes |Amp Te Connectivity 63604-1 | Newark Electronics |
Quick Disconnect Terminal 12-18AWG F 17.02mm 7.62mm Nickel Strip | Avnet America |
FASTON .250 FLAG REC 18-12 AWG NPCRS | TE Connectivity 63604-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63604-1?
Additional datasheets, footprints and schematics for 63604-1 are listed on our Part Details page. You can also find images and similar parts to 63604-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63604-1 fall under?
The 63604-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63604-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63604-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63604-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63604-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 63604-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63604-1 often in real-time on the comparison pages.
What if I can't find stock of 63604-1?
You can fill out our help required form which you can use to request a quote for 63604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.