Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Brass |
Terminal Size | 4.75 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Terminal Type | Tab |
Extension Below Board | .125in, 3.18mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
PCB Hole Diameter | 1.32mm, .052in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .02in, .51mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Height Above PC Board | .366in, 9.19mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 3.18 mm .125" .187" | PCB Terminal | Part Number: 63603-1 | Internal Number: 63603-1 | .187" | TE Connectivity | TE Store |
187 Pcb Tab 020 Tpcubr |Amp Te Connectivity 63603-1 | Newark Electronics |
Quick Disconnect Terminal Tab 12.37mm 7.24mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63603-1?
Additional datasheets, footprints and schematics for 63603-1 are listed on our Part Details page. You can also find images and similar parts to 63603-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63603-1 fall under?
The 63603-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63603-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63603-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63603-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63603-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 63603-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63603-1 often in real-time on the comparison pages.
What if I can't find stock of 63603-1?
You can fill out our help required form which you can use to request a quote for 63603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.