Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Contact Base Material | Stainless Steel |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .105in |
Overall Length | 31.75mm, 1.25in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter | 2.29 – 3.68mm, .105 – .145in |
Stud Diameter | .26in, 6.37mm |
Barrel Inside Diameter | 1.6mm, .125in, .063in, 3.17mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | Anti-Rotational/Grounding |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 18-14 0245Sstl Rohs Compliant: Yes |Amp Te Connectivity 63602-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
RING TONGUE, LOCKING 18-14 AWG 5SSTL | TE Connectivity 63602-1 | RS Americas |
RING 18-14 0245SSTL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63602-1?
Additional datasheets, footprints and schematics for 63602-1 are listed on our Part Details page. You can also find images and similar parts to 63602-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63602-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63602-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63602-1 fall under?
The 63602-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63602-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63602-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63602-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63602-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 63602-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63602-1 often in real-time on the comparison pages.
What if I can't find stock of 63602-1?
You can fill out our help required form which you can use to request a quote for 63602-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.